Midas Components Ltd. Lcd,cog 20X4,i2C Bstn White On Blue; Character Count X Line Midas MCCOG42005A6W-BNMLWI

Description
LCD,COG 20X4,I2C BSTN WHITE ON BLUE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.67mm RoHS Compliant: Yes
Datasheet
Description
LCD,COG 20X4,I2C BSTN WHITE ON BLUE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.67mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd,cog 20X4,i2C Bstn White On Blue; Character Count X Line Midas - 47W0539 - Newark, An Avnet Company
Chicago, IL, United States
Lcd,cog 20X4,i2C Bstn White On Blue; Character Count X Line Midas
47W0539
Lcd,cog 20X4,i2C Bstn White On Blue; Character Count X Line Midas 47W0539
LCD,COG 20X4,I2C BSTN WHITE ON BLUE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.67mm RoHS Compliant: Yes

LCD,COG 20X4,I2C BSTN WHITE ON BLUE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.67mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 47W0539
Product Name Lcd,cog 20X4,i2C Bstn White On Blue; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492650 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
External display and adjustment unit for plics® sensors - VEGADIS 81 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details
Monochrome Graphics - FDG128240C - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details