Midas Components Ltd. Lcd Graphic Display, 240X64P, Fstn, 3.3V; Resolution Midas MCCOG240064F6W-FPTLW

Description
LCD GRAPHIC DISPLAY, 240X64P, FSTN, 3.3V; Resolution:240 x 64 Pixels; Display Appearance:Black on White; Logic Voltage:3.3V; Interface Type:Parallel, SPI; Font Set:-; Display Mode:Transflective; LCD Display Type:FSTN; Module RoHS Compliant: Yes
Datasheet
Description
LCD GRAPHIC DISPLAY, 240X64P, FSTN, 3.3V; Resolution:240 x 64 Pixels; Display Appearance:Black on White; Logic Voltage:3.3V; Interface Type:Parallel, SPI; Font Set:-; Display Mode:Transflective; LCD Display Type:FSTN; Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Graphic Display, 240X64P, Fstn, 3.3V; Resolution Midas - 59AC7114 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Graphic Display, 240X64P, Fstn, 3.3V; Resolution Midas
59AC7114
Lcd Graphic Display, 240X64P, Fstn, 3.3V; Resolution Midas 59AC7114
LCD GRAPHIC DISPLAY, 240X64P, FSTN, 3.3V; Resolution:240 x 64 Pixels; Display Appearance:Black on White; Logic Voltage:3.3V; Interface Type:Parallel, SPI; Font Set:-; Display Mode:Transflective; LCD Display Type:FSTN; Module RoHS Compliant: Yes

LCD GRAPHIC DISPLAY, 240X64P, FSTN, 3.3V; Resolution:240 x 64 Pixels; Display Appearance:Black on White; Logic Voltage:3.3V; Interface Type:Parallel, SPI; Font Set:-; Display Mode:Transflective; LCD Display Type:FSTN; Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7114
Product Name Lcd Graphic Display, 240X64P, Fstn, 3.3V; Resolution Midas
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1359751 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 20
View Details
Display Modules - LCD, OLED, Graphic - 73-13878-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-O-129MAFFF80/M - All Shore Industries
Specs
Viewing Area Width 26.28 mm (1.03 inch)
Viewing Area Height 19.71 mm (0.7759 inch)
Width 33 mm (1.3 inch)
View Details