LCD, COG 20X2, I2C BSTN WHITE ON BLUE; Character Count x Line:20 x 2; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.67mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 47W0536 |
| Product Name | Lcd, Cog 20X2, I2C Bstn White On Blue; Character Count X Line Midas |
| Display Type | Character Display |