LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:Black on White; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.67mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 61X9585 |
| Product Name | Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas |
| Display Type | Character Display |