Midas Components Ltd. Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas MCCOG21605C6W-FPTLWI

Description
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:Black on White; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes
Datasheet
Description
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:Black on White; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas - 61X9584 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas
61X9584
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas 61X9584
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:Black on White; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes

LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:Black on White; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 61X9584
Product Name Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492702 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
320x240 Graphic LCD Module - LM2088SCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details