LCD, COG 2X16, NEG STN, W B/L, I2C; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.55mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 77T3014 |
| Product Name | Lcd, Cog 2X16, Neg Stn, W B/l, I2C; Character Count X Line Midas |
| Display Type | Character Display |