Midas Components Ltd. Lcd, Cog 2X16, Stn, Yellow/green B/l, I2C; Character Count X Line Midas MCCOG21605B6W-SPTLYI

Description
LCD, COG 2X16, STN, YELLOW/GREEN B/L, I2C; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:3.79mmRoHS Compliant: Yes
Datasheet
Description
LCD, COG 2X16, STN, YELLOW/GREEN B/L, I2C; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:3.79mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, Cog 2X16, Stn, Yellow/green B/l, I2C; Character Count X Line Midas - 77T3013 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, Cog 2X16, Stn, Yellow/green B/l, I2C; Character Count X Line Midas
77T3013
Lcd, Cog 2X16, Stn, Yellow/green B/l, I2C; Character Count X Line Midas 77T3013
LCD, COG 2X16, STN, YELLOW/GREEN B/L, I2C; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:3.79mmRoHS Compliant: Yes

LCD, COG 2X16, STN, YELLOW/GREEN B/L, I2C; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:3.79mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 77T3013
Product Name Lcd, Cog 2X16, Stn, Yellow/green B/l, I2C; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543550 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
Viewing Area Height 29.5 mm (1.16 inch)
View Details
Graphic Display LCD Module 128x64 - LM6063ACW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Color LCD Modules - LCBH7T221M(Std version) - Mark Products , LLC
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Fluorescent Lamp
View Details