Midas Components Ltd. Lcd, Cog 2X16, Neg Stn, W B/l, I2C; Character Count X Line Midas MCCOG21605B6W-BNMLWI

Description
LCD, COG 2X16, NEG STN, W B/L, I2C; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:3.79mm RoHS Compliant: Yes
Datasheet
Description
LCD, COG 2X16, NEG STN, W B/L, I2C; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:3.79mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, Cog 2X16, Neg Stn, W B/l, I2C; Character Count X Line Midas - 77T3012 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, Cog 2X16, Neg Stn, W B/l, I2C; Character Count X Line Midas
77T3012
Lcd, Cog 2X16, Neg Stn, W B/l, I2C; Character Count X Line Midas 77T3012
LCD, COG 2X16, NEG STN, W B/L, I2C; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:3.79mm RoHS Compliant: Yes

LCD, COG 2X16, NEG STN, W B/L, I2C; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:3V to 5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:3.79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 77T3012
Product Name Lcd, Cog 2X16, Neg Stn, W B/l, I2C; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359747 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-1024600L2TMQW-T00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 146 mm (5.74 inch)
View Details
132*32 Graphic LCD Display Module with SPI and Parallel interface - LM13232BCW-1 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details