Midas Components Ltd. Display, Lcd Graphic, 128X64, Stn; Resolution Midas MCCOG128064B12W-SPR

Description
DISPLAY, LCD GRAPHIC, 128X64, STN; Resolution:128 x 64 Pixels; Display Appearance:Black on Yellow / Green; Logic Voltage:3.3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; LCD Display Type:STN; ModuleRoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD GRAPHIC, 128X64, STN; Resolution:128 x 64 Pixels; Display Appearance:Black on Yellow / Green; Logic Voltage:3.3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; LCD Display Type:STN; ModuleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 128X64, Stn; Resolution Midas - 01AC6881 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 128X64, Stn; Resolution Midas
01AC6881
Display, Lcd Graphic, 128X64, Stn; Resolution Midas 01AC6881
DISPLAY, LCD GRAPHIC, 128X64, STN; Resolution:128 x 64 Pixels; Display Appearance:Black on Yellow / Green; Logic Voltage:3.3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; LCD Display Type:STN; ModuleRoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 128X64, STN; Resolution:128 x 64 Pixels; Display Appearance:Black on Yellow / Green; Logic Voltage:3.3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; LCD Display Type:STN; ModuleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6881
Product Name Display, Lcd Graphic, 128X64, Stn; Resolution Midas
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1850171 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Number of Lines 1
Characters per Line 4
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2264-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 85.92 mm (3.38 inch)
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details