Midas Components Ltd. Lcd, Cog 128X64, Stn, Black On Yellow/green; Resolution Midas MCCOG128064A6S-SPTLY

Description
LCD, COG 128X64, STN, BLACK ON YELLOW/GREEN; Resolution:128 x 64; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:Parallel, SPI; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN
Datasheet
Description
LCD, COG 128X64, STN, BLACK ON YELLOW/GREEN; Resolution:128 x 64; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:Parallel, SPI; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, Cog 128X64, Stn, Black On Yellow/green; Resolution Midas - 47W0531 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, Cog 128X64, Stn, Black On Yellow/green; Resolution Midas
47W0531
Lcd, Cog 128X64, Stn, Black On Yellow/green; Resolution Midas 47W0531
LCD, COG 128X64, STN, BLACK ON YELLOW/GREEN; Resolution:128 x 64; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:Parallel, SPI; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN

LCD, COG 128X64, STN, BLACK ON YELLOW/GREEN; Resolution:128 x 64; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:Parallel, SPI; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 47W0531
Product Name Lcd, Cog 128X64, Stn, Black On Yellow/green; Resolution Midas
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631918 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 16
Character Width 3.1 mm (0.1220 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
Color TFT LCD with Outdoor Casing Wide Working Temperature 7
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details