Midas Components Ltd. Lcd, 4X40, Neg Stn, White Led B/l 5V; Character Count X Line Midas MC44005A6W-BNMLW

Description
LCD, 4X40, NEG STN, WHITE LED B/L 5V; Character Count x Line:40 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.89mm RoHS Compliant: Yes
Datasheet
Description
LCD, 4X40, NEG STN, WHITE LED B/L 5V; Character Count x Line:40 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, 4X40, Neg Stn, White Led B/l 5V; Character Count X Line Midas - 77T3132 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, 4X40, Neg Stn, White Led B/l 5V; Character Count X Line Midas
77T3132
Lcd, 4X40, Neg Stn, White Led B/l 5V; Character Count X Line Midas 77T3132
LCD, 4X40, NEG STN, WHITE LED B/L 5V; Character Count x Line:40 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.89mm RoHS Compliant: Yes

LCD, 4X40, NEG STN, WHITE LED B/L 5V; Character Count x Line:40 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 77T3132
Product Name Lcd, 4X40, Neg Stn, White Led B/l 5V; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data