Midas Components Ltd. Display, Alphanumeric, 40X4, White; Character Count X Line Midas MC44005A6W-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 40X4, WHITE; Character Count x Line:40 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.89mm; LCD DisplayRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 40X4, WHITE; Character Count x Line:40 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.89mm; LCD DisplayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 40X4, White; Character Count X Line Midas - 03AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 40X4, White; Character Count X Line Midas
03AC3529
Display, Alphanumeric, 40X4, White; Character Count X Line Midas 03AC3529
DISPLAY, ALPHANUMERIC, 40X4, WHITE; Character Count x Line:40 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.89mm; LCD DisplayRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 40X4, WHITE; Character Count x Line:40 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.89mm; LCD DisplayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3529
Product Name Display, Alphanumeric, 40X4, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492671 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Crystal Clear Technology USA
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-1807-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight None
View Details