Midas Components Ltd. Display, Alphanumeric, Yellow/green; Character Count X Line Midas MC42008A6W-SPTLY

Description
DISPLAY, ALPHANUMERIC, YELLOW/GREEN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.22mm;RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, YELLOW/GREEN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.22mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, Yellow/green; Character Count X Line Midas - 94Y6143 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, Yellow/green; Character Count X Line Midas
94Y6143
Display, Alphanumeric, Yellow/green; Character Count X Line Midas 94Y6143
DISPLAY, ALPHANUMERIC, YELLOW/GREEN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.22mm;RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, YELLOW/GREEN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.22mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94Y6143
Product Name Display, Alphanumeric, Yellow/green; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204641 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 38 mm (1.5 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
External display - VEGADIS 176 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details
Monochrome Graphics - FDG122032Q - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details