Midas Components Ltd. Display, Alphanumeric, White; Character Count X Line Midas MC42008A6W-BNMLW

Description
DISPLAY, ALPHANUMERIC, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:9.22mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:9.22mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, White; Character Count X Line Midas - 94Y6141 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, White; Character Count X Line Midas
94Y6141
Display, Alphanumeric, White; Character Count X Line Midas 94Y6141
DISPLAY, ALPHANUMERIC, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:9.22mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:9.22mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94Y6141
Product Name Display, Alphanumeric, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492683 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
TAB Graphic Monochrome Display - STG12806435 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Features / Applications Built-in Controller
View Details
External display - VEGADIS 176 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details