Midas Components Ltd. Display, Alphanumeric, 20X4, Yel/grn; Character Count X Line Midas MC42005A6W-SPTLYI-V2

Description
DISPLAY, ALPHANUMERIC, 20X4, YEL/GRN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm; LCDRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X4, YEL/GRN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm; LCDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X4, Yel/grn; Character Count X Line Midas - 15AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X4, Yel/grn; Character Count X Line Midas
15AC8404
Display, Alphanumeric, 20X4, Yel/grn; Character Count X Line Midas 15AC8404
DISPLAY, ALPHANUMERIC, 20X4, YEL/GRN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm; LCDRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X4, YEL/GRN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm; LCDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 15AC8404
Product Name Display, Alphanumeric, 20X4, Yel/grn; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1631925 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 20
Character Width 3 mm (0.1181 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Monochrome Graphics - FDG128240C - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2868-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details