Midas Components Ltd. Display, Alphanumeric, 20X4, White; Character Count X Line Midas MC42005A6W-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.75mm; LCD DisplayRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.75mm; LCD DisplayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X4, White; Character Count X Line Midas - 03AC3524 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X4, White; Character Count X Line Midas
03AC3524
Display, Alphanumeric, 20X4, White; Character Count X Line Midas 03AC3524
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.75mm; LCD DisplayRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.75mm; LCD DisplayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3524
Product Name Display, Alphanumeric, 20X4, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543575 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 4.8 mm (0.1890 inch)
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD Module & Network Card - EZIO-300 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details