Midas Components Ltd. Display, Alphanumeric, 20X4, White; Character Count X Line Midas MC42004A6WR-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transmissive; Character Size:4.03mm; LCD DisplayRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transmissive; Character Size:4.03mm; LCD DisplayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X4, White; Character Count X Line Midas - 03AC3521 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X4, White; Character Count X Line Midas
03AC3521
Display, Alphanumeric, 20X4, White; Character Count X Line Midas 03AC3521
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transmissive; Character Size:4.03mm; LCD DisplayRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transmissive; Character Size:4.03mm; LCD DisplayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3521
Product Name Display, Alphanumeric, 20X4, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2256189 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - LCM-S01602DSF/A-W-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight Light Emitting Diode
View Details