Midas Components Ltd. Display, Alphanumeric, 20X4, White; Character Count X Line Midas MC42004A6W-FPTLW-V2

Description
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.03mm; LCD RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.03mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X4, White; Character Count X Line Midas - 03AC3516 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X4, White; Character Count X Line Midas
03AC3516
Display, Alphanumeric, 20X4, White; Character Count X Line Midas 03AC3516
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.03mm; LCD RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.03mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3516
Product Name Display, Alphanumeric, 20X4, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 8195083 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-320240LATNQW-T00H-A - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 66 mm (2.6 inch)
View Details
192x64 Graphic Display Module - LM19264K-4 - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details