Midas Components Ltd. Display, Alphanumeric, 20X4, White; Character Count X Line Midas MC42004A6W-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.03mm; LCD DisplayRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.03mm; LCD DisplayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X4, White; Character Count X Line Midas - 03AC3513 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X4, White; Character Count X Line Midas
03AC3513
Display, Alphanumeric, 20X4, White; Character Count X Line Midas 03AC3513
DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.03mm; LCD DisplayRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X4, WHITE; Character Count x Line:20 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.03mm; LCD DisplayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3513
Product Name Display, Alphanumeric, 20X4, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543551 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
Viewing Area Height 29.5 mm (1.16 inch)
View Details
8
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - DMT80480S050_01W - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 80.9 mm (3.19 inch)
View Details