Midas Components Ltd. Display, Alphanumeric, 16X4, White; Character Count X Line Midas MC41605A6WR-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 16X4, WHITE; Character Count x Line:16 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transmissive; Character Size:4.76mm; LCD DisplayRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X4, WHITE; Character Count x Line:16 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transmissive; Character Size:4.76mm; LCD DisplayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X4, White; Character Count X Line Midas - 03AC3508 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X4, White; Character Count X Line Midas
03AC3508
Display, Alphanumeric, 16X4, White; Character Count X Line Midas 03AC3508
DISPLAY, ALPHANUMERIC, 16X4, WHITE; Character Count x Line:16 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transmissive; Character Size:4.76mm; LCD DisplayRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X4, WHITE; Character Count x Line:16 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transmissive; Character Size:4.76mm; LCD DisplayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3508
Product Name Display, Alphanumeric, 16X4, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1847709 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 7 mm (0.2756 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
TFT Modules - High Specification - FDT050ALTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2475-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Fluorescent Lamp
View Details