Midas Components Ltd. Display, Alphanumeric, 16X4, White; Character Count X Line Midas MC41605A6W-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 16X4, WHITE; Character Count x Line:16 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.76mm; LCD DisplayRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X4, WHITE; Character Count x Line:16 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.76mm; LCD DisplayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X4, White; Character Count X Line Midas - 03AC3499 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X4, White; Character Count X Line Midas
03AC3499
Display, Alphanumeric, 16X4, White; Character Count X Line Midas 03AC3499
DISPLAY, ALPHANUMERIC, 16X4, WHITE; Character Count x Line:16 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.76mm; LCD DisplayRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X4, WHITE; Character Count x Line:16 x 4; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.76mm; LCD DisplayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3499
Product Name Display, Alphanumeric, 16X4, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543541 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
TFT LCD Moudle RGB CTP 1024*600 All View 7 Inch - LMT070ENMFWA-NND-2 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details