Midas Components Ltd. Lcd Graphic Display, 240X64P, Fstn, 5V; Resolution Midas MC240064GD6W-FPTLW

Description
LCD GRAPHIC DISPLAY, 240X64P, FSTN, 5V; Resolution:240 x 64 Pixels; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:-; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:180mm x RoHS Compliant: Yes
Datasheet
Description
LCD GRAPHIC DISPLAY, 240X64P, FSTN, 5V; Resolution:240 x 64 Pixels; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:-; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:180mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Graphic Display, 240X64P, Fstn, 5V; Resolution Midas - 59AC7146 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Graphic Display, 240X64P, Fstn, 5V; Resolution Midas
59AC7146
Lcd Graphic Display, 240X64P, Fstn, 5V; Resolution Midas 59AC7146
LCD GRAPHIC DISPLAY, 240X64P, FSTN, 5V; Resolution:240 x 64 Pixels; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:-; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:180mm x RoHS Compliant: Yes

LCD GRAPHIC DISPLAY, 240X64P, FSTN, 5V; Resolution:240 x 64 Pixels; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:-; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:180mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7146
Product Name Lcd Graphic Display, 240X64P, Fstn, 5V; Resolution Midas
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492649 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD Module & Network Card - EZIO-300 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details