Midas Components Ltd. Display, Alphanumeric, 40X2, White; Character Count X Line Midas MC24005A6W-FPTLW-V2

Description
DISPLAY, ALPHANUMERIC, 40X2, WHITE; Character Count x Line:40 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 40X2, WHITE; Character Count x Line:40 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 40X2, White; Character Count X Line Midas - 03AC3496 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 40X2, White; Character Count X Line Midas
03AC3496
Display, Alphanumeric, 40X2, White; Character Count X Line Midas 03AC3496
DISPLAY, ALPHANUMERIC, 40X2, WHITE; Character Count x Line:40 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 40X2, WHITE; Character Count x Line:40 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 03AC3496
Product Name Display, Alphanumeric, 40X2, White; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details