Midas Components Ltd. Display, Alphanumeric, 20X2, Yellow/grn; Character Count X Line Midas MC22005A6WK-SPTLY-V2

Description
DISPLAY, ALPHANUMERIC, 20X2, YELLOW/GRN; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transflective; Character Size:5.55mm;RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X2, YELLOW/GRN; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transflective; Character Size:5.55mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X2, Yellow/grn; Character Count X Line Midas - 03AC3477 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X2, Yellow/grn; Character Count X Line Midas
03AC3477
Display, Alphanumeric, 20X2, Yellow/grn; Character Count X Line Midas 03AC3477
DISPLAY, ALPHANUMERIC, 20X2, YELLOW/GRN; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transflective; Character Size:5.55mm;RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X2, YELLOW/GRN; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transflective; Character Size:5.55mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3477
Product Name Display, Alphanumeric, 20X2, Yellow/grn; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492643 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 30.4 mm (1.2 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
TFT Modules - High Specification - FDT057AGHTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2863-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details