Midas Components Ltd. Display, Alphanumeric, 20X2, White; Character Count X Line Midas MC22005A6WK-FPTLW-V2

Description
DISPLAY, ALPHANUMERIC, 20X2, WHITE; Character Count x Line:20 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transflective; Character Size:5.55mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X2, WHITE; Character Count x Line:20 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transflective; Character Size:5.55mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X2, White; Character Count X Line Midas - 03AC3476 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X2, White; Character Count X Line Midas
03AC3476
Display, Alphanumeric, 20X2, White; Character Count X Line Midas 03AC3476
DISPLAY, ALPHANUMERIC, 20X2, WHITE; Character Count x Line:20 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transflective; Character Size:5.55mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X2, WHITE; Character Count x Line:20 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transflective; Character Size:5.55mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 03AC3476
Product Name Display, Alphanumeric, 20X2, White; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
LED Character and Numeric - 1497-XZFCBD14A2TR-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Blue
View Details