Midas Components Ltd. Display, Alphanumeric, 20X2, Yel/grn; Character Count X Line Midas MC22005A6W-SPTLYI-V2

Description
DISPLAY, ALPHANUMERIC, 20X2, YEL/GRN; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCDRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X2, YEL/GRN; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X2, Yel/grn; Character Count X Line Midas - 15AC8402 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X2, Yel/grn; Character Count X Line Midas
15AC8402
Display, Alphanumeric, 20X2, Yel/grn; Character Count X Line Midas 15AC8402
DISPLAY, ALPHANUMERIC, 20X2, YEL/GRN; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCDRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X2, YEL/GRN; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 15AC8402
Product Name Display, Alphanumeric, 20X2, Yel/grn; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543543 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
TFT Modules - High Specification - FDT050ALTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2911-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Serial Interface Option
View Details