Midas Components Ltd. Display, Alphanumeric, 20X2, White; Character Count X Line Midas MC22005A6W-BNMLWI-V2

Description
DISPLAY, ALPHANUMERIC, 20X2, WHITE; Character Count x Line:20 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.55mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X2, WHITE; Character Count x Line:20 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.55mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X2, White; Character Count X Line Midas - 15AC8401 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X2, White; Character Count X Line Midas
15AC8401
Display, Alphanumeric, 20X2, White; Character Count X Line Midas 15AC8401
DISPLAY, ALPHANUMERIC, 20X2, WHITE; Character Count x Line:20 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.55mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X2, WHITE; Character Count x Line:20 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.55mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 15AC8401
Product Name Display, Alphanumeric, 20X2, White; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details