Midas Components Ltd. Alphanumeric Display, Stn, 5.55Mm, Cob; Character Count X Line Midas MC21605L6WR-SPTLY

Description
ALPHANUMERIC DISPLAY, STN, 5.55MM, COB; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes
Datasheet
Description
ALPHANUMERIC DISPLAY, STN, 5.55MM, COB; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alphanumeric Display, Stn, 5.55Mm, Cob; Character Count X Line Midas - 21AH3293 - Newark, An Avnet Company
Chicago, IL, United States
Alphanumeric Display, Stn, 5.55Mm, Cob; Character Count X Line Midas
21AH3293
Alphanumeric Display, Stn, 5.55Mm, Cob; Character Count X Line Midas 21AH3293
ALPHANUMERIC DISPLAY, STN, 5.55MM, COB; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes

ALPHANUMERIC DISPLAY, STN, 5.55MM, COB; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3293
Product Name Alphanumeric Display, Stn, 5.55Mm, Cob; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details