DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic; Display Mode:Transflective; Character Size:4.99mm; LCD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 03AC3459 |
| Product Name | Display, Alphanumeric, 16X2, White; Character Count X Line Midas |
| Number of Characters | 2 to 16 # |