Midas Components Ltd. Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas MC21605H6W-SPR3-V2

Description
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.99mm; LCD RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.99mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas - 03AC3453 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas
03AC3453
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas 03AC3453
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.99mm; LCD RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.99mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 03AC3453
Product Name Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-7501 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
5 suppliers