Midas Components Ltd. Display, Alphanumeric, 16X2, White; Character Count X Line Midas MC21605H6W-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.99mm; LCD DisplayRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.99mm; LCD DisplayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X2, White; Character Count X Line Midas - 03AC3451 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X2, White; Character Count X Line Midas
03AC3451
Display, Alphanumeric, 16X2, White; Character Count X Line Midas 03AC3451
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.99mm; LCD DisplayRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:4.99mm; LCD DisplayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 03AC3451
Product Name Display, Alphanumeric, 16X2, White; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - HDSP-7401-EF000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Yellow
View Details
3 suppliers