Midas Components Ltd. Display, Alphanumeric, 16X2, White; Character Count X Line Midas MC21605G6WK-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transmissive; Character Size:5.23mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transmissive; Character Size:5.23mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X2, White; Character Count X Line Midas - 03AC3445 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X2, White; Character Count X Line Midas
03AC3445
Display, Alphanumeric, 16X2, White; Character Count X Line Midas 03AC3445
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transmissive; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Euro; Display Mode:Transmissive; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 03AC3445
Product Name Display, Alphanumeric, 16X2, White; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XDMDK14C-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details