Midas Components Ltd. Lcd, 2X16, Stn, Ylw/green B/l, 5Mm; Character Count X Line Midas MC21605G6WD-SPTLY-V2

Description
LCD, 2X16, STN, YLW/GREEN B/L, 5MM; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display Type:STN; Module RoHS Compliant: Yes
Datasheet
Description
LCD, 2X16, STN, YLW/GREEN B/L, 5MM; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display Type:STN; Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, 2X16, Stn, Ylw/green B/l, 5Mm; Character Count X Line Midas - 03AC3444 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, 2X16, Stn, Ylw/green B/l, 5Mm; Character Count X Line Midas
03AC3444
Lcd, 2X16, Stn, Ylw/green B/l, 5Mm; Character Count X Line Midas 03AC3444
LCD, 2X16, STN, YLW/GREEN B/L, 5MM; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display Type:STN; Module RoHS Compliant: Yes

LCD, 2X16, STN, YLW/GREEN B/L, 5MM; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display Type:STN; Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3444
Product Name Lcd, 2X16, Stn, Ylw/green B/l, 5Mm; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543574 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-2303-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight None
View Details
2 suppliers