Midas Components Ltd. Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas MC21605G12W-VNMLWS

Description
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:SPI; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.95mm RoHS Compliant: Yes
Datasheet
Description
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:SPI; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas - 61X9743 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas
61X9743
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas 61X9743
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:SPI; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.95mm RoHS Compliant: Yes

LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:SPI; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 61X9743
Product Name Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data