Midas Components Ltd. Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas MC21605G12W-VNMLWI

Description
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.95mm RoHS Compliant: Yes
Datasheet
Description
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas - 61X9742 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas
61X9742
Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas 61X9742
LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.95mm RoHS Compliant: Yes

LCD, ALPHA-NUMERIC, 16 X 2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 61X9742
Product Name Lcd, Alpha-Numeric, 16 X 2, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492658 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
TFT LCD Display Module RGB Interface 4.3 Inch Compact - TM043NDH02 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details