Midas Components Ltd. Lcd, 2X16, Stn, Led B/l, Y/green I2C I/f; Character Count X Line Midas MC21605E6W-SPTLYI

Description
LCD, 2X16, STN, LED B/L, Y/GREEN I2C I/F; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes
Datasheet
Description
LCD, 2X16, STN, LED B/L, Y/GREEN I2C I/F; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, 2X16, Stn, Led B/l, Y/green I2C I/f; Character Count X Line Midas - 99W1330 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, 2X16, Stn, Led B/l, Y/green I2C I/f; Character Count X Line Midas
99W1330
Lcd, 2X16, Stn, Led B/l, Y/green I2C I/f; Character Count X Line Midas 99W1330
LCD, 2X16, STN, LED B/L, Y/GREEN I2C I/F; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes

LCD, 2X16, STN, LED B/L, Y/GREEN I2C I/F; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 99W1330
Product Name Lcd, 2X16, Stn, Led B/l, Y/green I2C I/f; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492650 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Capacitive Touch TFT LCD Panel LVDS 800*600 8 Inch - LMT080DNEFWU-ABD - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Computer Applications
View Details
Flat Panel LCD Displays - DMT48270M043_02WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 74.7 mm (2.94 inch)
View Details