Midas Components Ltd. Display, Alphanumeric, 16X2, Red; Character Count X Line Midas MC21605C6W-FPTLR-V2

Description
DISPLAY, ALPHANUMERIC, 16X2, RED; Character Count x Line:16 x 2; Display Appearance:Black on Red; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.35mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X2, RED; Character Count x Line:16 x 2; Display Appearance:Black on Red; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.35mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X2, Red; Character Count X Line Midas - 03AC3428 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X2, Red; Character Count X Line Midas
03AC3428
Display, Alphanumeric, 16X2, Red; Character Count X Line Midas 03AC3428
DISPLAY, ALPHANUMERIC, 16X2, RED; Character Count x Line:16 x 2; Display Appearance:Black on Red; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.35mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X2, RED; Character Count x Line:16 x 2; Display Appearance:Black on Red; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.35mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3428
Product Name Display, Alphanumeric, 16X2, Red; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631911 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
LCD Module & Network Card - EZIO-300 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details