Midas Components Ltd. Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas MC21605B6WK-SPR-V2

Description
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Reflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Reflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas - 02AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas
02AC9933
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas 02AC9933
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Reflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Reflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 02AC9933
Product Name Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details