Midas Components Ltd. Display, Alphanumeric, 16X2, White; Character Count X Line Midas MC21605A6WR-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transmissive; Character Size:5.23mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transmissive; Character Size:5.23mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X2, White; Character Count X Line Midas - 02AC9923 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X2, White; Character Count X Line Midas
02AC9923
Display, Alphanumeric, 16X2, White; Character Count X Line Midas 02AC9923
DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transmissive; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transmissive; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 02AC9923
Product Name Display, Alphanumeric, 16X2, White; Character Count X Line Midas
Number of Characters 2 to 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-1099-1-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details