Midas Components Ltd. Display, Alphanumeric, 16X2, Yellow/grn; Character Count X Line Midas MC21605A6WK-SPTLY-V2

Description
DISPLAY, ALPHANUMERIC, 16X2, YELLOW/GRN; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes
Description
DISPLAY, ALPHANUMERIC, 16X2, YELLOW/GRN; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X2, Yellow/grn; Character Count X Line Midas - 02AC9922 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X2, Yellow/grn; Character Count X Line Midas
02AC9922
Display, Alphanumeric, 16X2, Yellow/grn; Character Count X Line Midas 02AC9922
DISPLAY, ALPHANUMERIC, 16X2, YELLOW/GRN; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X2, YELLOW/GRN; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 02AC9922
Product Name Display, Alphanumeric, 16X2, Yellow/grn; Character Count X Line Midas
Number of Characters 2 to 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details