DISPLAY, ALPHANUMERIC, 16X2, WHITE; Character Count x Line:16 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.23mm; LCD DisplayRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 03AC3420 |
| Product Name | Display, Alphanumeric, 16X2, White; Character Count X Line Midas |
| Character Type | Alphanumeric |