Midas Components Ltd. Lcd Alphanumeric Display, 5.5Mm, Stn; Character Count X Line Midas MC21206A6W1-SPTLY

Description
LCD ALPHANUMERIC DISPLAY, 5.5MM, STN; Character Count x Line:12 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.5mm;RoHS Compliant: Yes
Datasheet
Description
LCD ALPHANUMERIC DISPLAY, 5.5MM, STN; Character Count x Line:12 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.5mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Alphanumeric Display, 5.5Mm, Stn; Character Count X Line Midas - 59AC7144 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Alphanumeric Display, 5.5Mm, Stn; Character Count X Line Midas
59AC7144
Lcd Alphanumeric Display, 5.5Mm, Stn; Character Count X Line Midas 59AC7144
LCD ALPHANUMERIC DISPLAY, 5.5MM, STN; Character Count x Line:12 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.5mm;RoHS Compliant: Yes

LCD ALPHANUMERIC DISPLAY, 5.5MM, STN; Character Count x Line:12 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.5mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7144
Product Name Lcd Alphanumeric Display, 5.5Mm, Stn; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492688 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2264-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 85.92 mm (3.38 inch)
View Details
TFT LCD Monitor Control Board - CEX410U2-DS-A3 - Computer Express L.L.C.
Specs
Technology TFT
View Details