Midas Components Ltd. Alphanumeric Display, Stn, 5.5Mm, Cob; Character Count X Line Midas MC21205A6WR1-SPTLY

Description
ALPHANUMERIC DISPLAY, STN, 5.5MM, COB; Character Count x Line:12 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:5.5mm; LCD RoHS Compliant: Yes
Datasheet
Description
ALPHANUMERIC DISPLAY, STN, 5.5MM, COB; Character Count x Line:12 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:5.5mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alphanumeric Display, Stn, 5.5Mm, Cob; Character Count X Line Midas - 21AH3288 - Newark, An Avnet Company
Chicago, IL, United States
Alphanumeric Display, Stn, 5.5Mm, Cob; Character Count X Line Midas
21AH3288
Alphanumeric Display, Stn, 5.5Mm, Cob; Character Count X Line Midas 21AH3288
ALPHANUMERIC DISPLAY, STN, 5.5MM, COB; Character Count x Line:12 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:5.5mm; LCD RoHS Compliant: Yes

ALPHANUMERIC DISPLAY, STN, 5.5MM, COB; Character Count x Line:12 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:5.5mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 21AH3288
Product Name Alphanumeric Display, Stn, 5.5Mm, Cob; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data