ALPHANUMERIC DISPLAY, STN, 5.5MM, COB; Character Count x Line:12 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transmissive; Character Size:5.5mm; LCD Display RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 21AH3287 |
| Product Name | Alphanumeric Display, Stn, 5.5Mm, Cob; Character Count X Line Midas |
| Display Type | Character Display |