Midas Components Ltd. Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas MC20805BH6W-FPR3-V2

Description
DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:-; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:FSTN; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:-; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:FSTN; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas - 02AC9913 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas
02AC9913
Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas 02AC9913
DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:-; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:FSTN; RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:-; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:FSTN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 02AC9913
Product Name Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details