Midas Components Ltd. Lcd Alphanumeric Display, 4.75Mm, Stn; Character Count X Line Midas MC20805B6W-SPTLY-V2

Description
LCD ALPHANUMERIC DISPLAY, 4.75MM, STN; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character RoHS Compliant: Yes
Datasheet
Description
LCD ALPHANUMERIC DISPLAY, 4.75MM, STN; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Alphanumeric Display, 4.75Mm, Stn; Character Count X Line Midas - 59AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Alphanumeric Display, 4.75Mm, Stn; Character Count X Line Midas
59AC7143
Lcd Alphanumeric Display, 4.75Mm, Stn; Character Count X Line Midas 59AC7143
LCD ALPHANUMERIC DISPLAY, 4.75MM, STN; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character RoHS Compliant: Yes

LCD ALPHANUMERIC DISPLAY, 4.75MM, STN; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7143
Product Name Lcd Alphanumeric Display, 4.75Mm, Stn; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492687 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
480x128 Graphic Display Module - LM1075ACW-2 - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details