Midas Components Ltd. Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas MC20805A6W-GPR-V2

Description
DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN; RoHS Compliant: Yes
Description
DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas - 02AC9911 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas
02AC9911
Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas 02AC9911
DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN; RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 02AC9911
Product Name Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Midas
Number of Characters 2 to 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details