DISPLAY, ALPHANUMERIC, 8X2, WHITE; Character Count x Line:8 x 2; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:I2C; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:5.56mm; LCD Display RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 15AC8397 |
| Product Name | Display, Alphanumeric, 8X2, White; Character Count X Line Midas |
| Display Type | Character Display |