Midas Components Ltd. Lcd, Alpha-Numeric, 8 X 2; Character Count X Line Midas MC20803A6W-GPR

Description
LCD, ALPHA-NUMERIC, 8 X 2; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:2.6mm; LCD Display Type:STN RoHS Compliant: Yes
Description
LCD, ALPHA-NUMERIC, 8 X 2; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:2.6mm; LCD Display Type:STN RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd, Alpha-Numeric, 8 X 2; Character Count X Line Midas - 61X9724 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, Alpha-Numeric, 8 X 2; Character Count X Line Midas
61X9724
Lcd, Alpha-Numeric, 8 X 2; Character Count X Line Midas 61X9724
LCD, ALPHA-NUMERIC, 8 X 2; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:2.6mm; LCD Display Type:STN RoHS Compliant: Yes

LCD, ALPHA-NUMERIC, 8 X 2; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:2.6mm; LCD Display Type:STN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 61X9724
Product Name Lcd, Alpha-Numeric, 8 X 2; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204582 - RS Components, Ltd.
Specs
Display Type Character Display
Character Width 3 mm (0.1181 inch)
Character Height 5.6 mm (0.2205 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
128x32 Graphic Display Module - LM12832BCW-A - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Viewing Area Width 15.5 mm (0.6102 inch)
Viewing Area Height 53 mm (2.09 inch)
View Details