LCD, 128X64 NEG STN, W B/L, FONT SET; Resolution:128 x 64 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:-; LCD Display Type:STN; Module Size:75mm x 52.7mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 03AC3406 |
| Product Name | Lcd, 128X64 Neg Stn, W B/l, Font Set; Resolution Midas |
| Display Type | Graphic Display |